TelephoneStuff.com Hobbes USA NetMapper Network Cable Tester 256850

Description
The NETmapper is a hand-held multifunctional network-testing device that supports On-Line and Off-line tests. It operates ping network device with the IP address for the On-Line test and it functions as a cable checker for the Off-Line test. Features: - On-Line test; Displays the Ethernet port status, Ping default router, Ping DNS Server and Ping user defined device. etc. - Off-Line test; Wire map test. Twisted mapping test, cable length test, Tone generator and port finder. - Wire map for open, short. reversed, cross, split, mis-wire, and shield continuity - Wire map result are displayed in a pin-to-pin format - Indicates the serial number of remote for identification in a wire map - One RJ45 ports on main unit for cable map test without remote - Measures twisted pair length (Cat5, Cat5E, and Cat6) without remotes - With self-calibrating ability for non-standard cables (length test) for an increase in measuring accuracy - Use both measurements (meter and feet) standards for cable length display - Incorporates Port Finder function: locates corresponding socket on hub/switch - The Tone Generator sends 1K Hz tone on all pins with 4 special tonalities - Large LCD display - Battery powered, with low battery indicator - Comes with 4 remotes
Description
The NETmapper is a hand-held multifunctional network-testing device that supports On-Line and Off-line tests. It operates ping network device with the IP address for the On-Line test and it functions as a cable checker for the Off-Line test. Features: - On-Line test; Displays the Ethernet port status, Ping default router, Ping DNS Server and Ping user defined device. etc. - Off-Line test; Wire map test. Twisted mapping test, cable length test, Tone generator and port finder. - Wire map for open, short. reversed, cross, split, mis-wire, and shield continuity - Wire map result are displayed in a pin-to-pin format - Indicates the serial number of remote for identification in a wire map - One RJ45 ports on main unit for cable map test without remote - Measures twisted pair length (Cat5, Cat5E, and Cat6) without remotes - With self-calibrating ability for non-standard cables (length test) for an increase in measuring accuracy - Use both measurements (meter and feet) standards for cable length display - Incorporates Port Finder function: locates corresponding socket on hub/switch - The Tone Generator sends 1K Hz tone on all pins with 4 special tonalities - Large LCD display - Battery powered, with low battery indicator - Comes with 4 remotes

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA NetMapper Network Cable Tester - 256850 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA NetMapper Network Cable Tester
256850
Hobbes USA NetMapper Network Cable Tester 256850
The NETmapper is a hand-held multifunctional network-testing device that supports On-Line and Off-line tests. It operates ping network device with the IP address for the On-Line test and it functions as a cable checker for the Off-Line test. Features: - On-Line test; Displays the Ethernet port status, Ping default router, Ping DNS Server and Ping user defined device. etc. - Off-Line test; Wire map test. Twisted mapping test, cable length test, Tone generator and port finder. - Wire map for open, short. reversed, cross, split, mis-wire, and shield continuity - Wire map result are displayed in a pin-to-pin format - Indicates the serial number of remote for identification in a wire map - One RJ45 ports on main unit for cable map test without remote - Measures twisted pair length (Cat5, Cat5E, and Cat6) without remotes - With self-calibrating ability for non-standard cables (length test) for an increase in measuring accuracy - Use both measurements (meter and feet) standards for cable length display - Incorporates Port Finder function: locates corresponding socket on hub/switch - The Tone Generator sends 1K Hz tone on all pins with 4 special tonalities - Large LCD display - Battery powered, with low battery indicator - Comes with 4 remotes

The NETmapper is a hand-held multifunctional network-testing device that supports On-Line and Off-line tests. It operates ping network device with the IP address for the On-Line test and it functions as a cable checker for the Off-Line test.
Features:
- On-Line test; Displays the Ethernet port status, Ping default router, Ping DNS Server and Ping user defined device. etc.
- Off-Line test; Wire map test. Twisted mapping test, cable length test, Tone generator and port finder.
- Wire map for open, short. reversed, cross, split, mis-wire, and shield continuity
- Wire map result are displayed in a pin-to-pin format
- Indicates the serial number of remote for identification in a wire map
- One RJ45 ports on main unit for cable map test without remote
- Measures twisted pair length (Cat5, Cat5E, and Cat6) without remotes
- With self-calibrating ability for non-standard cables (length test) for an increase in measuring accuracy
- Use both measurements (meter and feet) standards for cable length display
- Incorporates Port Finder function: locates corresponding socket on hub/switch
- The Tone Generator sends 1K Hz tone on all pins with 4 special tonalities
- Large LCD display
- Battery powered, with low battery indicator
- Comes with 4 remotes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256850
Product Name Hobbes USA NetMapper Network Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable Tester - FBCT2035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details
DB-9 Pocketester™ - Model 51 - Patton Electronics Co.
Patton Electronics Co.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details