TelephoneStuff.com Hobbes USA LANsmart TDR Cable Tester PRO 256003

Description
Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometers) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers. Features: - TDR (Time Domain Reflectometer) Technology - Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity - Built-in PORTfinder to locate corresponding sockets on hub/switch - Measures length on UTP and STP cable without remotes - Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy - Locates problems in both meter (m) and feet (ft) standards - Tone Generator sends signals to either all or selected pin conductor/s - Test results displayed in pin-to-pin/Wiremap format - Compatible with any twisted pair of category 3/4/5 and 6 cables - Battery operated, compact and easy to use Specifications: - Display: 122 x 32 Dot Matrix LCD (56mm x 29mm) - Connector Type: RJ45 (main & remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Approximate test range: 1-500m (3.28 – 1640.42 feet) - Split pair detection minimum: 1m (3.28 feet) - Tone Generator: 1 KHz - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: 82 x 138 x 32 mm - Power Source: 3 x AAA Alkaline Batteries - Safety Approval: CE - Battery Life: 4 hours continuous use
Description
Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometers) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers. Features: - TDR (Time Domain Reflectometer) Technology - Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity - Built-in PORTfinder to locate corresponding sockets on hub/switch - Measures length on UTP and STP cable without remotes - Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy - Locates problems in both meter (m) and feet (ft) standards - Tone Generator sends signals to either all or selected pin conductor/s - Test results displayed in pin-to-pin/Wiremap format - Compatible with any twisted pair of category 3/4/5 and 6 cables - Battery operated, compact and easy to use Specifications: - Display: 122 x 32 Dot Matrix LCD (56mm x 29mm) - Connector Type: RJ45 (main & remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Approximate test range: 1-500m (3.28 – 1640.42 feet) - Split pair detection minimum: 1m (3.28 feet) - Tone Generator: 1 KHz - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: 82 x 138 x 32 mm - Power Source: 3 x AAA Alkaline Batteries - Safety Approval: CE - Battery Life: 4 hours continuous use

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA LANsmart TDR Cable Tester PRO - 256003 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA LANsmart TDR Cable Tester PRO
256003
Hobbes USA LANsmart TDR Cable Tester PRO 256003
Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometers) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers. Features: - TDR (Time Domain Reflectometer) Technology - Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity - Built-in PORTfinder to locate corresponding sockets on hub/switch - Measures length on UTP and STP cable without remotes - Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy - Locates problems in both meter (m) and feet (ft) standards - Tone Generator sends signals to either all or selected pin conductor/s - Test results displayed in pin-to-pin/Wiremap format - Compatible with any twisted pair of category 3/4/5 and 6 cables - Battery operated, compact and easy to use Specifications: - Display: 122 x 32 Dot Matrix LCD (56mm x 29mm) - Connector Type: RJ45 (main & remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Approximate test range: 1-500m (3.28 – 1640.42 feet) - Split pair detection minimum: 1m (3.28 feet) - Tone Generator: 1 KHz - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: 82 x 138 x 32 mm - Power Source: 3 x AAA Alkaline Batteries - Safety Approval: CE - Battery Life: 4 hours continuous use

Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometers) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers.
Features:
- TDR (Time Domain Reflectometer) Technology
- Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity
- Built-in PORTfinder to locate corresponding sockets on hub/switch
- Measures length on UTP and STP cable without remotes
- Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy
- Locates problems in both meter (m) and feet (ft) standards
- Tone Generator sends signals to either all or selected pin conductor/s
- Test results displayed in pin-to-pin/Wiremap format
- Compatible with any twisted pair of category 3/4/5 and 6 cables
- Battery operated, compact and easy to use
Specifications:
- Display: 122 x 32 Dot Matrix LCD (56mm x 29mm)
- Connector Type: RJ45 (main & remote)
- Accuracy:
- ± 2m
- ± 5% > 10m (32.81 feet)
- Approximate test range: 1-500m (3.28 – 1640.42 feet)
- Split pair detection minimum: 1m (3.28 feet)
- Tone Generator: 1 KHz
- Operating Temp: 0~50 degrees C
- Storage Temp: -30~50 degrees C
- Humidity: 10 to 90%
- Dimensions: 82 x 138 x 32 mm
- Power Source: 3 x AAA Alkaline Batteries
- Safety Approval: CE
- Battery Life: 4 hours continuous use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256003
Product Name Hobbes USA LANsmart TDR Cable Tester PRO
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
DB-9 Pocketester™ - Model 51 - Patton Electronics Co.
Patton Electronics Co.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details
Tel Line Tester w/ Wall Cord - TC-TLTS-2 - Westek Electronics, Inc.
Specs
Configuration Handheld
View Details