TelephoneStuff.com Hobbes USA Network Cable Tester (RoHs Compliant) 251450-R

Description
Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - RoHs compliant
Description
Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - RoHs compliant

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Network Cable Tester (RoHs Compliant) - 251450-R - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Network Cable Tester (RoHs Compliant)
251450-R
Hobbes USA Network Cable Tester (RoHs Compliant) 251450-R
Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - RoHs compliant

Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring.
Specifications:
- Power Source: (One) DC 9V battery
- Power Consumption: 9mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimension: 104mm x 63mm x 29mm
- Safety Approval: CE
- RoHs compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 251450-R
Product Name Hobbes USA Network Cable Tester (RoHs Compliant)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
4-Wire Precision Cable/Harness Tester - 8700 - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB (optional feature)
Test Features Hipot
View Details