TelephoneStuff.com Hobbes USA Network Cable Tester E 251450E

Description
Designed with a compact remote terminator that slides into the master unit casing. Quickly test network cables such as TIA568A/568B, Token Ring and 10/100Base-T cables for continuity, shorts and open wires. Features: - High speed testing of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Plug-and-test capabilities (no on/off switch) - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 27mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 80mm x 60mm x 31mm - Remote: 49mm x 60mm x 31mm - Safety Approval: CE - Approx. Weight: 90g(Kit) / 35g(Remote)
Description
Designed with a compact remote terminator that slides into the master unit casing. Quickly test network cables such as TIA568A/568B, Token Ring and 10/100Base-T cables for continuity, shorts and open wires. Features: - High speed testing of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Plug-and-test capabilities (no on/off switch) - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 27mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 80mm x 60mm x 31mm - Remote: 49mm x 60mm x 31mm - Safety Approval: CE - Approx. Weight: 90g(Kit) / 35g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Network Cable Tester E - 251450E - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Network Cable Tester E
251450E
Hobbes USA Network Cable Tester E 251450E
Designed with a compact remote terminator that slides into the master unit casing. Quickly test network cables such as TIA568A/568B, Token Ring and 10/100Base-T cables for continuity, shorts and open wires. Features: - High speed testing of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Plug-and-test capabilities (no on/off switch) - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 27mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 80mm x 60mm x 31mm - Remote: 49mm x 60mm x 31mm - Safety Approval: CE - Approx. Weight: 90g(Kit) / 35g(Remote)

Designed with a compact remote terminator that slides into the master unit casing. Quickly test network cables such as TIA568A/568B, Token Ring and 10/100Base-T cables for continuity, shorts and open wires.
Features:
- High speed testing of UTP/STP and coaxial cables
- Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards
- Verifies shield integrity
- Plug-and-test capabilities (no on/off switch)
- Piggy-back remote terminator design
- Includes storage pouch
Specifications:
- Power Source: (One) DC 9V battery
- Power Consumption: 27mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Main: 80mm x 60mm x 31mm
- Remote: 49mm x 60mm x 31mm
- Safety Approval: CE
- Approx. Weight: 90g(Kit) / 35g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 251450E
Product Name Hobbes USA Network Cable Tester E
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Signature® - 1100R+ - Cirris Systems Corp.
Cirris Systems Corp.
Specs
Configuration Benchtop
Cable FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; VME, DIN
Test Features Diodes; Capacitors; Resistors
View Details