TelephoneStuff.com Fluke Networks MegOhmMeter 1550B

Description
Digital insulation testing up to 5000 volts. The Fluke 1550B is a digital insulation tester capable of testing switchgear, motors, generators and cables at up to 5000 V DC. It can be used for a wide range of tests: from simple spot checks to timed tests and breakdown tests. Measurement storage and PC interface software make it ideal for preventive maintenance. Heavy-duty leads, probes and alligator clips fit in the custom carrying case, for a rugged field testing kit. Features - Test voltages of 250V, 500 V, 1000 V, 2500 V, and 5000 V - Capable of testing in 50V increments between 250V and 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on high-resistance measurements - Large digital/analog LCD shows detailed measurement data - Cable or insulation capacitance - Leakage current - Ramp function (0-5000 V DC) for breakdown testing - Timer 1 to 99 minutes - Polarization index and dielectric absorption calculated automatically - 99 memory locations store all measurements parameters - Includes FlukeView Forms Basic Software and Optical Interface cable for easy download to a Windows (R) PC Included Accessories: - Test leads and low-leakage probes - Alligator Clips - Interface adapter and cable - FlukeView software - Line cord - Soft carrying case with waterproof bottom - User's manual
Description
Digital insulation testing up to 5000 volts. The Fluke 1550B is a digital insulation tester capable of testing switchgear, motors, generators and cables at up to 5000 V DC. It can be used for a wide range of tests: from simple spot checks to timed tests and breakdown tests. Measurement storage and PC interface software make it ideal for preventive maintenance. Heavy-duty leads, probes and alligator clips fit in the custom carrying case, for a rugged field testing kit. Features - Test voltages of 250V, 500 V, 1000 V, 2500 V, and 5000 V - Capable of testing in 50V increments between 250V and 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on high-resistance measurements - Large digital/analog LCD shows detailed measurement data - Cable or insulation capacitance - Leakage current - Ramp function (0-5000 V DC) for breakdown testing - Timer 1 to 99 minutes - Polarization index and dielectric absorption calculated automatically - 99 memory locations store all measurements parameters - Includes FlukeView Forms Basic Software and Optical Interface cable for easy download to a Windows (R) PC Included Accessories: - Test leads and low-leakage probes - Alligator Clips - Interface adapter and cable - FlukeView software - Line cord - Soft carrying case with waterproof bottom - User's manual

Suppliers

Company
Product
Description
Supplier Links
Fluke Networks MegOhmMeter - 1550B - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Networks MegOhmMeter
1550B
Fluke Networks MegOhmMeter 1550B
Digital insulation testing up to 5000 volts. The Fluke 1550B is a digital insulation tester capable of testing switchgear, motors, generators and cables at up to 5000 V DC. It can be used for a wide range of tests: from simple spot checks to timed tests and breakdown tests. Measurement storage and PC interface software make it ideal for preventive maintenance. Heavy-duty leads, probes and alligator clips fit in the custom carrying case, for a rugged field testing kit. Features - Test voltages of 250V, 500 V, 1000 V, 2500 V, and 5000 V - Capable of testing in 50V increments between 250V and 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on high-resistance measurements - Large digital/analog LCD shows detailed measurement data - Cable or insulation capacitance - Leakage current - Ramp function (0-5000 V DC) for breakdown testing - Timer 1 to 99 minutes - Polarization index and dielectric absorption calculated automatically - 99 memory locations store all measurements parameters - Includes FlukeView Forms Basic Software and Optical Interface cable for easy download to a Windows (R) PC Included Accessories: - Test leads and low-leakage probes - Alligator Clips - Interface adapter and cable - FlukeView software - Line cord - Soft carrying case with waterproof bottom - User's manual

Digital insulation testing up to 5000 volts.
The Fluke 1550B is a digital insulation tester capable of testing switchgear, motors, generators and cables at up to 5000 V DC. It can be used for a wide range of tests: from simple spot checks to timed tests and breakdown tests. Measurement storage and PC interface software make it ideal for preventive maintenance. Heavy-duty leads, probes and alligator clips fit in the custom carrying case, for a rugged field testing kit.
Features
- Test voltages of 250V, 500 V, 1000 V, 2500 V, and 5000 V
- Capable of testing in 50V increments between 250V and 1000V and 100V increments between 1000V and 5000V
- Measures 0 to 1 Tera-Ohm
- Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC
- Guard system eliminates the effect of surface leakage current on high-resistance measurements
- Large digital/analog LCD shows detailed measurement data
- Cable or insulation capacitance
- Leakage current
- Ramp function (0-5000 V DC) for breakdown testing
- Timer 1 to 99 minutes
- Polarization index and dielectric absorption calculated automatically
- 99 memory locations store all measurements parameters
- Includes FlukeView Forms Basic Software and Optical
Interface cable for easy download to a Windows (R) PC
Included Accessories:
- Test leads and low-leakage probes
- Alligator Clips
- Interface adapter and cable
- FlukeView software
- Line cord
- Soft carrying case with waterproof bottom
- User's manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 1550B
Product Name Fluke Networks MegOhmMeter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-LT 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
DB-9 Pocketester™ - Model 51 - Patton Electronics Co.
Patton Electronics Co.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details
Banjo Pro - TC-BJ100-PRO - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Configuration Handheld
Cable RJ11, RJ45
View Details