Dialight Corp. Light Pipes 5151049F

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-2175-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-2175-ND
Light Pipes 350-2175-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Optoelectronics - Optics - Light Pipes - 5151049F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
5151049F
Optoelectronics - Optics - Light Pipes 5151049F
Win Source Part Number: 1237883-5151049F Category: Optoelectronics>Opti cs - Light Pipes Series: 515 Type: Rigid Color: Clear Package: Bulk Standard Package: 200 Configuration: Single Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Flat Top Lens Size: 3.5mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Dialight Other Names: 350-2175,515-1049F Base Product Number: 5151049

Win Source Part Number: 1237883-5151049F
Category: Optoelectronics>Optics - Light Pipes
Series: 515
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 200
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Flat Top
Lens Size: 3.5mm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Dialight
Other Names: 350-2175,515-1049F
Base Product Number: 5151049

Buy Now Datasheet
LIGHT PIPE SGL ELEMENT - 204-5151049F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE SGL ELEMENT
204-5151049F
LIGHT PIPE SGL ELEMENT 204-5151049F
LIGHT PIPE SGL ELEMENT

LIGHT PIPE SGL ELEMENT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Light Guides Light Guides Light Guides
Product Number 350-2175-ND 5151049F 204-5151049F
Product Name Light Pipes Optoelectronics - Optics - Light Pipes LIGHT PIPE SGL ELEMENT
Light Guide Type LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details