Dialight Corp. Light Pipes 5151010F

Description
Light Pipe 3 Wide Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe 3 Wide Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-2666-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-2666-ND
Light Pipes 350-2666-ND
Light Pipe 3 Wide Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe 3 Wide Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
LIGHT PIPE 3 ARRAY 5MM ROUND - 204-5151010F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE 3 ARRAY 5MM ROUND
204-5151010F
LIGHT PIPE 3 ARRAY 5MM ROUND 204-5151010F
LIGHT PIPE 3 ARRAY 5MM ROUND

LIGHT PIPE 3 ARRAY 5MM ROUND

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Guides Light Guides
Product Number 350-2666-ND 204-5151010F
Product Name Light Pipes LIGHT PIPE 3 ARRAY 5MM ROUND
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details