Dialight Corp. Optoelectronics - Optics - Light Pipes 5151048F

Description
Manufacturer: Dialight Win Source Part Number: 1331708-5151048F Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bulk Type: Rigid Color: Clear Standard Package: 25 Mounting: Board Mount, Snap-In, Right Angle Configuration: 4 Wide Lens Style: Round with Flat Top Lens Size: 3.5mm ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 350-2174,515-1048F Base Product Number: 5151048 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331708-5151048F Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bulk Type: Rigid Color: Clear Standard Package: 25 Mounting: Board Mount, Snap-In, Right Angle Configuration: 4 Wide Lens Style: Round with Flat Top Lens Size: 3.5mm ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 350-2174,515-1048F Base Product Number: 5151048 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - 5151048F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
5151048F
Optoelectronics - Optics - Light Pipes 5151048F
Manufacturer: Dialight Win Source Part Number: 1331708-5151048F Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bulk Type: Rigid Color: Clear Standard Package: 25 Mounting: Board Mount, Snap-In, Right Angle Configuration: 4 Wide Lens Style: Round with Flat Top Lens Size: 3.5mm ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 350-2174,515-1048F Base Product Number: 5151048 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331708-5151048F
Category: Optoelectronics>Optics - Light Pipes
Packaging: Bulk
Type: Rigid
Color: Clear
Standard Package: 25
Mounting: Board Mount, Snap-In, Right Angle
Configuration: 4 Wide
Lens Style: Round with Flat Top
Lens Size: 3.5mm
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 350-2174,515-1048F
Base Product Number: 5151048
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Light Pipes - 350-2174-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-2174-ND
Light Pipes 350-2174-ND
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Light Pipe - 102-5151048F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-5151048F
Light Pipe 102-5151048F
LIGHT PIPE 4 ELEMENT SNAP-IN Product overview: 5151048F from Dialight is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-5151048F can be used for catalog matching and distributor lookup.

LIGHT PIPE 4 ELEMENT SNAP-IN Product overview: 5151048F from Dialight is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-5151048F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LIGHT PIPE 4 ELEMENT SNAP-IN - 204-5151048F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE 4 ELEMENT SNAP-IN
204-5151048F
LIGHT PIPE 4 ELEMENT SNAP-IN 204-5151048F
LIGHT PIPE 4 ELEMENT SNAP-IN

LIGHT PIPE 4 ELEMENT SNAP-IN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 5151048F 350-2174-ND 102-5151048F 204-5151048F
Product Name Optoelectronics - Optics - Light Pipes Light Pipes Light Pipe LIGHT PIPE 4 ELEMENT SNAP-IN
Light Guide Type LED LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details