Dialight Corp. Light Pipes 5151149145F

Description
Light Pipe Single Clear Switch Actuator Snap On K5V Right Angle PB Switch
Request a Quote Datasheet
Description
Light Pipe Single Clear Switch Actuator Snap On K5V Right Angle PB Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-3036-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-3036-ND
Light Pipes 350-3036-ND
Light Pipe Single Clear Switch Actuator Snap On K5V Right Angle PB Switch

Light Pipe Single Clear Switch Actuator Snap On K5V Right Angle PB Switch

Buy Now Datasheet
LIGHT PIPE ACT 3MM DIA 14.5MM - 204-5151149145F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE ACT 3MM DIA 14.5MM
204-5151149145F
LIGHT PIPE ACT 3MM DIA 14.5MM 204-5151149145F
LIGHT PIPE ACT 3MM DIA 14.5MM

LIGHT PIPE ACT 3MM DIA 14.5MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Guides Light Guides
Product Number 350-3036-ND 204-5151149145F
Product Name Light Pipes LIGHT PIPE ACT 3MM DIA 14.5MM
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details