Dialight Corp. Light Pipes 5151027801F

Description
Light Pipe Clear Rigid
Request a Quote Datasheet
Description
Light Pipe Clear Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-3398-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-3398-ND
Light Pipes 350-3398-ND
Light Pipe Clear Rigid

Light Pipe Clear Rigid

Buy Now Datasheet
LIGHT PIPE 1.68MM DIA X 5.26MM - 204-5151027801F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE 1.68MM DIA X 5.26MM
204-5151027801F
LIGHT PIPE 1.68MM DIA X 5.26MM 204-5151027801F
LIGHT PIPE 1.68MM DIA X 5.26MM

LIGHT PIPE 1.68MM DIA X 5.26MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Guides Light Guides
Product Number 350-3398-ND 204-5151027801F
Product Name Light Pipes LIGHT PIPE 1.68MM DIA X 5.26MM
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77554 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2110743-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details