Dialight Corp. Light Pipes 51513630250F

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-4419-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-4419-ND
Light Pipes 350-4419-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe, 1Pipe, 0.25, Panel; Length Dialight - 84AH1523 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.25, Panel; Length Dialight
84AH1523
Light Pipe, 1Pipe, 0.25, Panel; Length Dialight 84AH1523
LIGHT PIPE, 1PIPE, 0.25", PANEL; Length:0.25"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.25", PANEL; Length:0.25"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site
5MM PANEL MOUNT RIGHT ANGLE DOME - 204-51513630250F - Utmel Electronic Limited
Hong Kong, China
5MM PANEL MOUNT RIGHT ANGLE DOME
204-51513630250F
5MM PANEL MOUNT RIGHT ANGLE DOME 204-51513630250F
5MM PANEL MOUNT RIGHT ANGLE DOME

5MM PANEL MOUNT RIGHT ANGLE DOME

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Guides Light Guides Light Guides
Product Number 350-4419-ND 84AH1523 204-51513630250F
Product Name Light Pipes Light Pipe, 1Pipe, 0.25, Panel; Length Dialight 5MM PANEL MOUNT RIGHT ANGLE DOME
Light Guide Type LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78256 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details