Visual Communications Company, Inc. Light Pipes 7511B11

Description
Light Pipe 3 High Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe 3 High Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - L70580-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
L70580-ND
Light Pipes L70580-ND
Light Pipe 3 High Clear Rigid Board Mount, Press Fit

Light Pipe 3 High Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipe, Three, Round, Pcb; Length Vcc (Visual Communications Company) - 82H9871 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Three, Round, Pcb; Length Vcc (Visual Communications Company)
82H9871
Light Pipe, Three, Round, Pcb; Length Vcc (Visual Communications Company) 82H9871
LIGHT PIPE, THREE, ROUND, PCB; Length:25.65mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:-; Product Range:-; For Use With:Bright Chip Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, THREE, ROUND, PCB; Length:25.65mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:-; Product Range:-; For Use With:Bright Chip Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet
LIGHT PIPE 3-HIGH RIGHT ANGLE - 894-7511B11 - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE 3-HIGH RIGHT ANGLE
894-7511B11
LIGHT PIPE 3-HIGH RIGHT ANGLE 894-7511B11
LIGHT PIPE 3-HIGH RIGHT ANGLE

LIGHT PIPE 3-HIGH RIGHT ANGLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Guides Light Guides Light Guides
Product Number L70580-ND 82H9871 894-7511B11
Product Name Light Pipes Light Pipe, Three, Round, Pcb; Length Vcc (Visual Communications Company) LIGHT PIPE 3-HIGH RIGHT ANGLE
Light Guide Type LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details