Dialight Corp. Light Pipes 51513611050F

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-4405-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-4405-ND
Light Pipes 350-4405-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Buy Now Datasheet
5MM PANEL MOUNT RIGHT ANGLE FLAT - 204-51513611050F - Utmel Electronic Limited
Hong Kong, China
5MM PANEL MOUNT RIGHT ANGLE FLAT
204-51513611050F
5MM PANEL MOUNT RIGHT ANGLE FLAT 204-51513611050F
5MM PANEL MOUNT RIGHT ANGLE FLAT

5MM PANEL MOUNT RIGHT ANGLE FLAT

Supplier's Site
Light Pipe, 1Pipe, 1.05, Panel; Length Dialight - 84AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 1.05, Panel; Length Dialight
84AH1509
Light Pipe, 1Pipe, 1.05, Panel; Length Dialight 84AH1509
LIGHT PIPE, 1PIPE, 1.05", PANEL; Length:1.05"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 1.05", PANEL; Length:1.05"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 350-4405-ND 204-51513611050F 84AH1509
Product Name Light Pipes 5MM PANEL MOUNT RIGHT ANGLE FLAT Light Pipe, 1Pipe, 1.05, Panel; Length Dialight
Light Guide Type LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77569 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details