ITW Electronic Component Solutions - Lumex Light Pipes LPF-C013301S

Description
Light Pipe 3 High Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe 3 High Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 67-1851-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
67-1851-ND
Light Pipes 67-1851-ND
Light Pipe 3 High Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe 3 High Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
LPF Series Clear 3 High Right Angle Light Pipes Round Lens - 454-LPF-C013301S - Utmel Electronic Limited
Hong Kong, China
LPF Series Clear 3 High Right Angle Light Pipes Round Lens
454-LPF-C013301S
LPF Series Clear 3 High Right Angle Light Pipes Round Lens 454-LPF-C013301S
LPF Series Clear 3 High Right Angle Light Pipes Round Lens

LPF Series Clear 3 High Right Angle Light Pipes Round Lens

Supplier's Site
Light Pipe, Right Angle, 17.8 Mm, Circular, 3, Transparent, Pc Board Rohs Compliant Lumex - 89T8798 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Right Angle, 17.8 Mm, Circular, 3, Transparent, Pc Board Rohs Compliant Lumex
89T8798
Light Pipe, Right Angle, 17.8 Mm, Circular, 3, Transparent, Pc Board Rohs Compliant Lumex 89T8798
Light Pipe, Right Angle, 17.8 mm, Circular, 3, Transparent, PC Board RoHS Compliant: Yes

Light Pipe, Right Angle, 17.8 mm, Circular, 3, Transparent, PC Board RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe, Three, Round, Pcb; Length Lumex - 21J7168 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Three, Round, Pcb; Length Lumex
21J7168
Light Pipe, Three, Round, Pcb; Length Lumex 21J7168
LIGHT PIPE, THREE, ROUND, PCB; Length:17.8mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX23 RoHS Compliant: Yes

LIGHT PIPE, THREE, ROUND, PCB; Length:17.8mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 67-1851-ND 454-LPF-C013301S 89T8798
Product Name Light Pipes LPF Series Clear 3 High Right Angle Light Pipes Round Lens Light Pipe, Right Angle, 17.8 Mm, Circular, 3, Transparent, Pc Board Rohs Compliant Lumex
Light Guide Type LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details