ITW Electronic Component Solutions - Lumex Light Pipes LPF-C011302S

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 67-1846-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
67-1846-ND
Light Pipes 67-1846-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe - 454-LPF-C011302S - Utmel Electronic Limited
Hong Kong, China
LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe
454-LPF-C011302S
LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe 454-LPF-C011302S
LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe

LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe

Supplier's Site
Light Pipe, 1, Circular, Clear, Pcb; Length Lumex - 23M4678 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1, Circular, Clear, Pcb; Length Lumex
23M4678
Light Pipe, 1, Circular, Clear, Pcb; Length Lumex 23M4678
LIGHT PIPE, 1, CIRCULAR, CLEAR, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:TransBrite Series RoHS Compliant: Yes

LIGHT PIPE, 1, CIRCULAR, CLEAR, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:TransBrite Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 67-1846-ND 454-LPF-C011302S 23M4678
Product Name Light Pipes LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe Light Pipe, 1, Circular, Clear, Pcb; Length Lumex
Light Guide Type LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77568 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details