Dialight Corp. Light Pipes 5151029F

Description
Light Pipe 5 Wide Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe 5 Wide Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-3045-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-3045-ND
Light Pipes 350-3045-ND
Light Pipe 5 Wide Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe 5 Wide Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
LIGHT PIPE 5 ELEMENT 5MM RECT - 204-5151029F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE 5 ELEMENT 5MM RECT
204-5151029F
LIGHT PIPE 5 ELEMENT 5MM RECT 204-5151029F
LIGHT PIPE 5 ELEMENT 5MM RECT

LIGHT PIPE 5 ELEMENT 5MM RECT

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Guides Light Guides
Product Number 350-3045-ND 204-5151029F
Product Name Light Pipes LIGHT PIPE 5 ELEMENT 5MM RECT
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78254 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details