Dialight Corp. Light Pipes 5151167F

Description
Light Pipe
Request a Quote Datasheet
Description
Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-3063-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-3063-ND
Light Pipes 350-3063-ND
Light Pipe

Light Pipe

Buy Now Datasheet
LIGHT PIPE 4MM ELEMENT .060X.370 - 204-5151167F - Utmel Electronic Limited
Hong Kong, China
LIGHT PIPE 4MM ELEMENT .060X.370
204-5151167F
LIGHT PIPE 4MM ELEMENT .060X.370 204-5151167F
LIGHT PIPE 4MM ELEMENT .060X.370

LIGHT PIPE 4MM ELEMENT .060X.370

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Guides Light Guides
Product Number 350-3063-ND 204-5151167F
Product Name Light Pipes LIGHT PIPE 4MM ELEMENT .060X.370
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2110743-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details