U.S. Plastic Corporation Banjo Gaskets for Manifold Flange Connections 31256

Description
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
Description
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Gaskets for Manifold Flange Connections - 31256 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Gaskets for Manifold Flange Connections
31256
Banjo Gaskets for Manifold Flange Connections 31256
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Gaskets and Gasketing
Product Number 31256
Product Name Banjo Gaskets for Manifold Flange Connections
Material Ethylene Propylene (EPDM)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
EMI Connector Gaskets - 2430143-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details