U.S. Plastic Corporation Gasket 30777

Description
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.
Description
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

Suppliers

Company
Product
Description
Supplier Links
Gasket 30777
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Gaskets and Gasketing
Product Number 30777
Product Name Gasket
Material Fluoroelastomer (FKM)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Tyton® Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
ptfe insulated gasket with high temperature resistance -  - Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 50mm * 40mm * 2mm(customizable)
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details