U.S. Plastic Corporation PVC Schedule 80 Socket & Blind Flanges & Gaskets 28040

Description
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.
Description
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket & Blind Flanges & Gaskets - 28040 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket & Blind Flanges & Gaskets
28040
PVC Schedule 80 Socket & Blind Flanges & Gaskets 28040
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Gaskets and Gasketing
Product Number 28040
Product Name PVC Schedule 80 Socket & Blind Flanges & Gaskets
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-142 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
EMI Connector Gaskets - 2430153-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details