U.S. Plastic Corporation Banjo Gaskets for Manifold Flange Connections 31258

Description
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
Description
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Gaskets for Manifold Flange Connections - 31258 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Gaskets for Manifold Flange Connections
31258
Banjo Gaskets for Manifold Flange Connections 31258
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These gaskets create a seal in between flanged connections. They offer positive seals and are quick and easy to assemble. Ribbed gaskets keep gasket in place during assembly. 1" and 2" fittings used with these gaskets are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Gaskets and Gasketing
Product Number 31258
Product Name Banjo Gaskets for Manifold Flange Connections
Material Ethylene Propylene (EPDM)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-142-F -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
EMI Connector Gaskets - 2488720-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details