U.S. Plastic Corporation Gasket 30774

Description
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.
Description
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

Suppliers

Company
Product
Description
Supplier Links
Gasket 30774
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Gaskets and Gasketing
Product Number 30774
Product Name Gasket
Material Fluoroelastomer (FKM)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-120 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
EMI Connector Gaskets - 2428008-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Tyton® Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details