U.S. Plastic Corporation Gasket 30771

Description
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.
Description
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

Suppliers

Company
Product
Description
Supplier Links
Gasket 30771
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50; to 100 deg F size 1-1/2 - 2 psi 50.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Gaskets and Gasketing
Product Number 30771
Product Name Gasket
Material Ethylene Propylene (EPDM)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
EMI Connector Gaskets - 2424025-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details