TE Connectivity Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Gray Primary Product Material : PC Dimensions Product Diameter : 4.5 MM [.177 INCH ] Product Length : 24 MM [.944 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 12 MM [.472 INCH ] Product Height : 5.8 MM [.228 INCH ] Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 4 MM [.157 INCH ] Product Length : 24.8 MM [.976 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 6.5 MM [.255 INCH ] Product Length : 27 MM [1.06 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method :... | |
| Body Features Primary Product Material : Brass Industry Standards IP Rating : IP20 Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector Hardware Accessory Type : Shield Plate Usage Conditions... | |
| Body Features Primary Product Material : Brass Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector Hardware Accessory Type : Shield Plate Hardware Accessory Function : Mounting Usage Conditions Operating... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Diameter : 5 MM [.196 INCH ] Product Length : 22.5 MM [.885 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM [.157 INCH ] Product Length : 23 MM [.905 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM [.157 INCH ] Product Length : 23 MM [.905 INCH ] Thread Length : 7 MM [.275 INCH ] Mechanical Attachment Thread Size : M3... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM [.157 INCH ] Product Length : 24.8 MM [.976 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 6.5 MM [.255 INCH ] Product Length : 24 MM [.944 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 6.5 MM [.255 INCH ] Product Length : 24 MM [.944 INCH ] Thread Length : 7 MM [.275 INCH ] Mechanical Attachment Thread Size : M3... | |
| Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 6.5 MM [.255 INCH ] Product Length : 27 MM [1.06 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3... | |
| Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 4 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM [.157 INCH ] Product Length : 23 MM [.905 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM [.157 INCH ] Product Length : 23 MM [.905 INCH ] Thread Length : 7 MM [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 5 MM [.196 INCH ] Product Length : 22.5 MM [.885 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 6.5 MM [.255 INCH ] Product Length : 24 MM [.944 INCH ] Thread Length : 5 MM [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 6.5 MM [.255 INCH ] Product Length : 24 MM [.944 INCH ] Thread Length : 7 MM [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Stainless Steel Industry Standards IP Rating : IP00 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory... | |
| Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating... | |
| Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 30 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating... | |
| Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting Usage Conditions Operating... | |
| Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting |
| << Prev | Next >> |