TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931000425-000

Description
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931000425-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931000425-000
Connector Hardware, Mounts, Locks & Retainers T0931000425-000
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : Iron Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Diameter : 4 MM  [.157 INCH ]
  • Product Length : 24.8 MM  [.976 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931000425-000
Power Connectors T0931000425-000
CODING-PIN-M3-LTM

CODING-PIN-M3-LTM

Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931000425-000
Power Connectors T0931000425-000
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Accessories - A125442-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A125442-ND
Heavy Duty Connector Accessories A125442-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet
Coding-Pin-M3-Ltm Amp - Te Connectivity - 42AJ1279 - Newark, An Avnet Company
Chicago, IL, United States
Coding-Pin-M3-Ltm Amp - Te Connectivity
42AJ1279
Coding-Pin-M3-Ltm Amp - Te Connectivity 42AJ1279
CODING-PIN-M3-LTM

CODING-PIN-M3-LTM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931000425-000 T0931000425-000 A125442-ND 42AJ1279
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Accessories Coding-Pin-M3-Ltm Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242368 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Ribbon Cable Connectors - 102321-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers