T0920013670-001 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
T0920013670-001
Description
Body Features Primary Product Material : Brass
Packaging Features Packaging Method : Tray Packaging Quantity : 32
Product Type Features Connector Hardware Accessory Type : Shield Plate Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Brass
Packaging Features Packaging Method : Tray Packaging Quantity : 32
Product Type Features Connector Hardware Accessory Type : Shield Plate Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Brass
Packaging Features Packaging Method : Tray Packaging Quantity : 32
Product Type Features Connector Hardware Accessory Type : Shield Plate Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Material : Brass
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 32
Product Type Features
- Connector Hardware Accessory Type : Shield Plate
- Hardware Accessory Function : Mounting
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
T0920013670-001 |
T0920013670-001 |
17-T0920013670-001-ND |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
|
Heavy Duty Connector Accessories |
|
Connector Type
|
|
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers