TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules HA-010-F

Description
Win Source Part Number: 1368515-HA-010-F Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-010 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Contact Finish: Silver Connector Type: Insert Number of Positions: 10+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Gender: Female Termination Style: Screw Housing Material: Polycarbonate (PC)
Request a Quote Datasheet
Description
Win Source Part Number: 1368515-HA-010-F Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-010 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Contact Finish: Silver Connector Type: Insert Number of Positions: 10+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Gender: Female Termination Style: Screw Housing Material: Polycarbonate (PC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1368515-HA-010-F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1368515-HA-010-F
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1368515-HA-010-F
Win Source Part Number: 1368515-HA-010-F Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-010 HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 16A Contact Finish: Silver Connector Type: Insert Number of Positions: 10+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Gender: Female Termination Style: Screw Housing Material: Polycarbonate (PC)

Win Source Part Number: 1368515-HA-010-F
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: HA-010
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 16A
Contact Finish: Silver
Connector Type: Insert
Number of Positions: 10+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Gender: Female
Termination Style: Screw
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-HA-010-F
Electronic Connector 361-HA-010-F
INSERT FEMALE 10+1GND SCREW Product overview: HA-010-F from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-010-F can be used for catalog matching and distributor lookup.

INSERT FEMALE 10+1GND SCREW Product overview: HA-010-F from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-010-F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1368515-HA-010-F 361-HA-010-F
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Electronic Connector
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products