TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931006527-200

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 27 MM  [1.06 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 27 MM  [1.06 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931006527-200 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931006527-200
Connector Hardware, Mounts, Locks & Retainers T0931006527-200
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 6.5 MM  [.255 INCH ] Product Length : 27 MM  [1.06 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Product Diameter : 6.5 MM  [.255 INCH ]
  • Product Length : 27 MM  [1.06 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931006527-200
Power Connectors T0931006527-200
CODING-PIN-M3-LSTF

CODING-PIN-M3-LSTF

Buy Now
Heavy Duty Connector Accessories - A133912-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A133912-ND
Heavy Duty Connector Accessories A133912-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet
Coding-Pin-M3-Lstf Te Connectivity - 29AH0390 - Newark, An Avnet Company
Chicago, IL, United States
Coding-Pin-M3-Lstf Te Connectivity
29AH0390
Coding-Pin-M3-Lstf Te Connectivity 29AH0390
CODING-PIN-M3-LSTF

CODING-PIN-M3-LSTF

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931006527-200 T0931006527-200 A133912-ND 29AH0390
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Accessories Coding-Pin-M3-Lstf Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 305127 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details