TE Connectivity Heavy Duty Connector Inserts, Modules HEE-018-M

Description
Male Insert without Contacts 18+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts 18+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A141044-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A141044-ND
Heavy Duty Connector Inserts, Modules A141044-ND
Male Insert without Contacts 18+Ground Position Crimp

Male Insert without Contacts 18+Ground Position Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-HEE-018-M
Electronic Connector 361-HEE-018-M
INSERT MALE 18POS+1GND HEE-018-M Product overview: HEE-018-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HEE-018-M can be used for catalog matching and distributor lookup.

INSERT MALE 18POS+1GND HEE-018-M Product overview: HEE-018-M from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HEE-018-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1315130-HEE-018-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1315130-HEE-018-M
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1315130-HEE-018-M
Win Source Part Number: 1315130-HEE-018-M Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HEE Number of Positions: 18+Ground Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: CEM, DEM Package: Bulk Voltage Rating: 500V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Size: H10B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 16A HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: HEE-018

Win Source Part Number: 1315130-HEE-018-M
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HEE
Number of Positions: 18+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Contact Type: CEM, DEM
Package: Bulk
Voltage Rating: 500V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: EN45545
Size: H10B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Current Rating (Amps): 16A
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: HEE-018

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141044-ND 361-HEE-018-M 1315130-HEE-018-M
Product Name Heavy Duty Connector Inserts, Modules Electronic Connector Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products