TE Connectivity Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Circular Connector Insulation Material Type : PBT Primary Product Color : Natural Shell Base Material : Brass Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 6 Number of... | |
| Body Features Primary Product Color : Black Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Nickel Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Black Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2... | |
| Body Features Primary Product Material : Brass Product Type Features Connector Hardware Accessory Type : Metal Increaser Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 -... | |
| Body Features Primary Product Material : Brass Product Type Features Connector Hardware Accessory Type : Metal Increaser Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 -... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M16 x 1.5 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M20 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG11 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG13 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG21 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG29 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG36 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG42 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG7 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG9 Product Type Features Connector Hardware Accessory Type : Lock Nut Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method :... | |
| Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 10 Product... | |
| Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 5 Product... | |
| Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 7 Product... | |
| Body Features Primary Product Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector... | |
| Body Features Primary Product Material : Polycarbonate Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function :... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Zinc Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method :... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Industry Standards IP Rating : IP20 Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging... | |
| Configuration Features Number of Columns : 4 Number of Positions : 2 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Layout : Inline Contact Mating... | |
| Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0... | |
| Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Electrical Characteristics Operating Voltage... | |
| Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging... | |
| Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 45.8 MM [1.8 INCH ] Housing Features Housing Color : Gray... | |
| Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 46 MM [1.81 INCH ] Housing Features Housing Color : Gray... | |
| Configuration Features Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 48 MM [1.88 INCH ] Housing Features Housing Color : Gray... | |
| H16B-ADK | |
| Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] |
| << Prev | Next >> |