Win Source Part Number: 1315621-H6B-SDR-2M20
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HB
Features: Cover, Feed Through
Connector Type: Base - Box Mount
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum Alloy, Die Cast
Housing Color: Gray
Style: Side Entry
Size: 6B
Thread Size: M20
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 3.228" L x 2.047" W x 2.402" H (82.00mm x 52.00mm x 61.00mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: H6B
Lock Location: Locking Clip (1) on Base Bottom
Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1315621-H6B-SDR-2M20 | A123625-ND |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases | Heavy Duty Connector Housings, Hoods, Bases |
| Connector Type | Rectangular Connectors, Heavy Duty |