TE Connectivity Rectangular Connector, Plug, 15 Position; No. Of Contacts Nanonics - Te Connectivity SSM015PC2DC024N

Description
RECTANGULAR CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Product Range:Dualobe Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:0.64mm; Gender:Plug; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Product Range:Dualobe Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:0.64mm; Gender:Plug; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug, 15 Position; No. Of Contacts Nanonics - Te Connectivity - 39C9645 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 15 Position; No. Of Contacts Nanonics - Te Connectivity
39C9645
Rectangular Connector, Plug, 15 Position; No. Of Contacts Nanonics - Te Connectivity 39C9645
RECTANGULAR CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Product Range:Dualobe Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:0.64mm; Gender:Plug; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Product Range:Dualobe Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:0.64mm; Gender:Plug; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C9645
Product Name Rectangular Connector, Plug, 15 Position; No. Of Contacts Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MicroSpace™ 1.27mm - 10142348-015LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Voltage Rating 48 volts
Current Rating 4.0 amps
View Details
3 suppliers