TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931100423-000

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931100423-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931100423-000
Connector Hardware, Mounts, Locks & Retainers T0931100423-000
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 7 MM  [.275 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 4 MM  [.157 INCH ]
  • Product Length : 23 MM  [.905 INCH ]
  • Thread Length : 7 MM  [.275 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931100423-000
Power Connectors T0931100423-000
CODING-PIN-M3-STM

CODING-PIN-M3-STM

Buy Now
Heavy Duty Connector Accessories - A132574-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A132574-ND
Heavy Duty Connector Accessories A132574-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931100423-000 T0931100423-000 A132574-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers