TE Connectivity Heavy Duty Connector Housings, Hoods, Bases H6B-TS-M20

Description
Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - A123642-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A123642-ND
Heavy Duty Connector Housings, Hoods, Bases A123642-ND
Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1363679-H6B-TS-M20 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1363679-H6B-TS-M20
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1363679-H6B-TS-M20
Win Source Part Number: 1363679-H6B-TS-M20 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HB Package: Bulk Product Status: Active Base Product Number: H6B HTSUS: 8538.90.8180 Size / Dimension: 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm) ECCN: EAR99 Style: Side Entry Size: 6B Connector Type: Hood Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Gray Housing Material: Aluminum Alloy, Die Cast Thread Size: M20 Lock Location: Locking Clip (1) on Base Bottom Housing Finish: Powder Coated

Win Source Part Number: 1363679-H6B-TS-M20
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: H6B
HTSUS: 8538.90.8180
Size / Dimension: 2.362" L x 1.693" W x 2.362" H (60.00mm x 43.00mm x 60.00mm)
ECCN: EAR99
Style: Side Entry
Size: 6B
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M20
Lock Location: Locking Clip (1) on Base Bottom
Housing Finish: Powder Coated

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-H6B-TS-M20
Electronic Connector 363-H6B-TS-M20
CONN HOOD SIDE ENTRY SZ6B M20 Product overview: H6B-TS-M20 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-H6B-TS-M20 can be used for catalog matching and distributor lookup.

CONN HOOD SIDE ENTRY SZ6B M20 Product overview: H6B-TS-M20 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-H6B-TS-M20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 184371929 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
184371929
Connector/Terminal/Pin 184371929
HEAVY DUTY CONNECTOR, HOOD, SIDE ENTRY, GRAY, SIZE 6B, THREAD SIZE M20, LOCKING CLIP ON BASE BOTTOM. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONNECTOR, HOOD, SIDE ENTRY, GRAY, SIZE 6B, THREAD SIZE M20, LOCKING CLIP ON BASE BOTTOM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123642-ND 1363679-H6B-TS-M20 363-H6B-TS-M20 184371929
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Electronic Connector Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers