TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931103003-000

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931103003-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931103003-000
Connector Hardware, Mounts, Locks & Retainers T0931103003-000
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 5 MM  [.196 INCH ]
  • Product Length : 22.5 MM  [.885 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Heavy Duty Connector Accessories - A132576-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A132576-ND
Heavy Duty Connector Accessories A132576-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet
Power Connectors - T0931103003-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
T0931103003-000
Power Connectors T0931103003-000
CODING-PIN-M3-S

CODING-PIN-M3-S

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931103003-000 A132576-ND T0931103003-000
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Accessories Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25950CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details