Male Insert 16+Ground Position Screw
INSERT MALE 16+1GND SCREW Product overview: HA-016-M(17-32) from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-016-M(17-32) can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368486-HA-016-M(17-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: HA-016
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 16A
Contact Finish: Silver
Connector Type: Insert
Number of Positions: 16+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Gender: Male
Termination Style: Screw
Housing Material: Polycarbonate (PC)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123659-ND | 361-HA-016-M(17-32) | 1368486-HA-016-M(17-32) |
| Product Name | Heavy Duty Connector Inserts, Modules | Electronic Connector | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules |
| Connector Type | Rectangular Connectors, Heavy Duty |