TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931003003-000

Description
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931003003-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931003003-000
Connector Hardware, Mounts, Locks & Retainers T0931003003-000
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel over Copper Dimensions Product Diameter : 5 MM  [.196 INCH ] Product Length : 22.5 MM  [.885 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : Iron Alloy
  • Primary Product Plating Material : Nickel over Copper

Dimensions


  • Product Diameter : 5 MM  [.196 INCH ]
  • Product Length : 22.5 MM  [.885 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now Datasheet
Heavy Duty Connector Accessories - T0931003003-000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
T0931003003-000-ND
Heavy Duty Connector Accessories T0931003003-000-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T0931003003-000
Power Connectors T0931003003-000
CODING-PIN-M3

CODING-PIN-M3

Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931003003-000
Power Connectors T0931003003-000
Power Connectors

Power Connectors

Buy Now
Coding-Pin-M3 Amp - Te Connectivity - 42AJ1280 - Newark, An Avnet Company
Chicago, IL, United States
Coding-Pin-M3 Amp - Te Connectivity
42AJ1280
Coding-Pin-M3 Amp - Te Connectivity 42AJ1280
CODING-PIN-M3

CODING-PIN-M3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931003003-000 T0931003003-000-ND T0931003003-000 42AJ1280
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Accessories Power Connectors Coding-Pin-M3 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A3004-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1011-239-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers