TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931000423-000

Description
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931000423-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931000423-000
Connector Hardware, Mounts, Locks & Retainers T0931000423-000
Body Features Primary Product Material : Iron Alloy Primary Product Plating Material : Nickel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 23 MM  [.905 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : Iron Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Diameter : 4 MM  [.157 INCH ]
  • Product Length : 23 MM  [.905 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931000423-000
Power Connectors T0931000423-000
CODING-PIN-M3-TM

CODING-PIN-M3-TM

Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931000423-000
Power Connectors T0931000423-000
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Accessories - A132572-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A132572-ND
Heavy Duty Connector Accessories A132572-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet
Coding-Pin-M3-Tm Amp - Te Connectivity - 42AJ1278 - Newark, An Avnet Company
Chicago, IL, United States
Coding-Pin-M3-Tm Amp - Te Connectivity
42AJ1278
Coding-Pin-M3-Tm Amp - Te Connectivity 42AJ1278
CODING-PIN-M3-TM

CODING-PIN-M3-TM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931000423-000 T0931000423-000 A132572-ND 42AJ1278
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Accessories Coding-Pin-M3-Tm Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102681-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 102681-8-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 102540-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers