TE Connectivity Electronic Connector HA-003-MS

Description
RECTANGULAR CONN HOOD Product overview: HA-003-MS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-003-MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTANGULAR CONN HOOD Product overview: HA-003-MS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-003-MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
361-HA-003-MS
Electronic Connector 361-HA-003-MS
RECTANGULAR CONN HOOD Product overview: HA-003-MS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-003-MS can be used for catalog matching and distributor lookup.

RECTANGULAR CONN HOOD Product overview: HA-003-MS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-003-MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1368482-HA-003-MS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1368482-HA-003-MS
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1368482-HA-003-MS
Win Source Part Number: 1368482-HA-003-MS Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HA Package: Bulk Product Status: Active Base Product Number: HA-003 HTSUS: 8538.90.8180 ECCN: EAR99 Current Rating (Amps): 10A Contact Finish: Silver Connector Type: Insert Number of Positions: 3+Ground Material Flammability Rating: UL94 V-0 Voltage Rating: 400V Gender: Male Termination Style: Push In Housing Material: Polycarbonate (PC)

Win Source Part Number: 1368482-HA-003-MS
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: HA-003
HTSUS: 8538.90.8180
ECCN: EAR99
Current Rating (Amps): 10A
Contact Finish: Silver
Connector Type: Insert
Number of Positions: 3+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 400V
Gender: Male
Termination Style: Push In
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - A123816-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A123816-ND
Heavy Duty Connector Inserts, Modules A123816-ND
Male Insert 3+Ground Position Push In

Male Insert 3+Ground Position Push In

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-HA-003-MS 1368482-HA-003-MS A123816-ND
Product Name Electronic Connector Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Heavy Duty Connector Inserts, Modules
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details