TE Connectivity Rectangular Connector, Receptacle, 5 Position; No. Of Contacts Nanonics - Te Connectivity SSM005L2HN

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector, Receptacle, 5 Position; No. Of Contacts Nanonics - Te Connectivity - 81C8806 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 5 Position; No. Of Contacts Nanonics - Te Connectivity
81C8806
Rectangular Connector, Receptacle, 5 Position; No. Of Contacts Nanonics - Te Connectivity 81C8806
RECTANGULAR CONNECTOR, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Product Range:Dualobe Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:0.64mm; Gender:Receptacle; Contact Material:-RoHS Compliant: No

RECTANGULAR CONNECTOR, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Product Range:Dualobe Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:0.64mm; Gender:Receptacle; Contact Material:-RoHS Compliant: No

Supplier's Site
Ssm005L2Hn = Smt Conn Nanonics - Te Connectivity - 75AC2226 - Newark, An Avnet Company
Chicago, IL, United States
Ssm005L2Hn = Smt Conn Nanonics - Te Connectivity
75AC2226
Ssm005L2Hn = Smt Conn Nanonics - Te Connectivity 75AC2226
SSM005L2HN = SMT CONN

SSM005L2HN = SMT CONN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM005L2HN 81C8806 75AC2226
Product Name Rectangular Connector, Receptacle, 5 Position; No. Of Contacts Nanonics - Te Connectivity Ssm005L2Hn = Smt Conn Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details