TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931000425-200

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931000425-200 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931000425-200
Connector Hardware, Mounts, Locks & Retainers T0931000425-200
Body Features Primary Product Material : 303 Stainless Steel Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 24.8 MM  [.976 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Product Diameter : 4 MM  [.157 INCH ]
  • Product Length : 24.8 MM  [.976 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931000425-200
Power Connectors T0931000425-200
CODING-PIN-M3-LSTM

CODING-PIN-M3-LSTM

Buy Now
Heavy Duty Connector Accessories - A133911-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A133911-ND
Heavy Duty Connector Accessories A133911-ND
Connector Coding Pin

Connector Coding Pin

Buy Now Datasheet
Coding-Pin-M3-Lstm Te Connectivity - 29AH0392 - Newark, An Avnet Company
Chicago, IL, United States
Coding-Pin-M3-Lstm Te Connectivity
29AH0392
Coding-Pin-M3-Lstm Te Connectivity 29AH0392
CODING-PIN-M3-LSTM

CODING-PIN-M3-LSTM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931000425-200 T0931000425-200 A133911-ND 29AH0392
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Accessories Coding-Pin-M3-Lstm Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Rectangular Connector Accessories - 1734-1010-130-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details