TE Connectivity Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing... | |
| Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing... | |
| Body Features Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing... | |
| Body Features Connector & Keying Code : G Configuration Features Contacts Preloaded : No Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125... | |
| Body Features Connector & Keying Code : G Seal Type : Panel Gasket Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) :... | |
| Body Features Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing... | |
| Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : No Number of Cavities : 21 Number of Columns : 9 Number of... | |
| Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : No Number of Cavities : 21 Number of Columns : 9 Number of... | |
| Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Number of Cavities : 49 Number of Columns : 20 Number of Loaded Positions : 0... | |
| Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Number of Cavities : 50 Number of Columns : 17 Number of Loaded Positions : 0... | |
| Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Number of Cavities : 78 Number of Columns : 20 Number of Loaded Positions : 0... | |
| Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector & Contact Retention Accessory Type : Side Clip Usage Conditions Operating Temperature Range : -40... | |
| Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Mechanical Attachment Connector Mounting... | |
| Configuration Features Contacts Preloaded : No Housing Features Housing Material : Aluminum Product Type Features Connector Product Type : Housing Usage Conditions Operating Temperature Range (DEGC) : -55 - 175 | |
| Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Rows : 3 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Retention Within Housing :... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Mechanical Attachment Connector Mounting Type : Panel Mount... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 28 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Retention Within Housing : With Electrical Characteristics Operating Voltage... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Retention Within Housing :... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Retention Within Housing :... | |
| Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 61 MM | |
| Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 92 MM | |
| Housing Features Housing Material : Aluminum Product Type Features Connector Product Type : Housing Kit Usage Conditions Operating Temperature Range (DEGC) : -55 - 175 |
| << Prev |