Male Insert 4+Ground Position Push In
Win Source Part Number: 1315962-HA-004-MS
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HA
Number of Positions: 4+Ground
Termination Style: Push In
Connector Type: Insert
Contact Finish: Silver
Package: Bulk
Voltage Rating: 400V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Base Product Number: T2010043101
INSERT MALE 4+1GND PUSHIN Product overview: HA-004-MS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-004-MS can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123652-ND | 1315962-HA-004-MS | 361-HA-004-MS |
| Product Name | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |