Win Source Part Number: 1364197-T1230160132-
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: T123
HTSUS: 8538.90.8180
Size / Dimension: 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Side Entry
Size: H16B
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M32
Lock Location: Locking Clip (2) on Base Bottom
Housing Finish: Powder Coated
Hood Connector Side Entry M32 H16B IP65 - Dust Tight, Water Resistant
Rectangular Connector Hoods Product overview: T1230160132-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1230160132-000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364197-T1230160132-000 | T1230160132-000 | A133959-ND | 363-T1230160132-000 | 42AJ1317 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Power Connectors | Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector | H16B-Tsh-M32 Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |