TE Connectivity ™ Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases H24B-AD-LB

Description
Win Source Part Number: 1315620-H24B-AD-LB Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HB Features: Cover Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum Alloy, Die Cast Housing Color: Gray Style: Bottom Entry Size: 24B Temperature Range - Operating: -40°C ~ 125°C Dimension: 5.598" L x 1.799" W x 1.173" H (142.20mm x 45.70mm x 29.80mm) Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: H24B Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet
Description
Win Source Part Number: 1315620-H24B-AD-LB Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HB Features: Cover Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum Alloy, Die Cast Housing Color: Gray Style: Bottom Entry Size: 24B Temperature Range - Operating: -40°C ~ 125°C Dimension: 5.598" L x 1.799" W x 1.173" H (142.20mm x 45.70mm x 29.80mm) Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: H24B Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases - 1315620-H24B-AD-LB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases
1315620-H24B-AD-LB
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1315620-H24B-AD-LB
Win Source Part Number: 1315620-H24B-AD-LB Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HB Features: Cover Connector Type: Base - Panel Mount Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum Alloy, Die Cast Housing Color: Gray Style: Bottom Entry Size: 24B Temperature Range - Operating: -40°C ~ 125°C Dimension: 5.598" L x 1.799" W x 1.173" H (142.20mm x 45.70mm x 29.80mm) Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: H24B Lock Location: Locking Clip (1) on Base Bottom

Win Source Part Number: 1315620-H24B-AD-LB
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HB
Features: Cover
Connector Type: Base - Panel Mount
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum Alloy, Die Cast
Housing Color: Gray
Style: Bottom Entry
Size: 24B
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 5.598" L x 1.799" W x 1.173" H (142.20mm x 45.70mm x 29.80mm)
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: H24B
Lock Location: Locking Clip (1) on Base Bottom

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - A123594-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A123594-ND
Heavy Duty Connector Housings, Hoods, Bases A123594-ND
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1315620-H24B-AD-LB A123594-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products