TE Connectivity Connector Hardware, Mounts, Locks & Retainers T0931004524-000

Description
Body Features Primary Product Color : Gray Primary Product Material : PC Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 24 MM  [.944 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PC Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 24 MM  [.944 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - T0931004524-000 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
T0931004524-000
Connector Hardware, Mounts, Locks & Retainers T0931004524-000
Body Features Primary Product Color : Gray Primary Product Material : PC Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 24 MM  [.944 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Coding Pin Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PC

Dimensions


  • Product Diameter : 4.5 MM  [.177 INCH ]
  • Product Length : 24 MM  [.944 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Coding Pin
  • Hardware Accessory Function : Coding & Keying
Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
T0931004524-000
Power Connectors T0931004524-000
CODING-PIN-HQ/HE

CODING-PIN-HQ/HE

Buy Now
Swedesboro, NJ, United States
Power Connectors
T0931004524-000
Power Connectors T0931004524-000
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Accessories - 17-T0931004524-000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
17-T0931004524-000-ND
Heavy Duty Connector Accessories 17-T0931004524-000-ND
CODING-PIN-HQ/HE

CODING-PIN-HQ/HE

Buy Now Datasheet
Coding-Pin-Hq/he Amp - Te Connectivity - 42AJ1281 - Newark, An Avnet Company
Chicago, IL, United States
Coding-Pin-Hq/he Amp - Te Connectivity
42AJ1281
Coding-Pin-Hq/he Amp - Te Connectivity 42AJ1281
CODING-PIN-HQ/HE

CODING-PIN-HQ/HE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T0931004524-000 T0931004524-000 17-T0931004524-000-ND 42AJ1281
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Heavy Duty Connector Accessories Coding-Pin-Hq/he Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103969-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Connector Accessories - A28738-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details