TE Connectivity Rectangular Connector, Plug, 9 Position; No. Of Contacts Nanonics - Te Connectivity SSM009PC2DC018N

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector, Plug, 9 Position; No. Of Contacts Nanonics - Te Connectivity - 08H4155 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 9 Position; No. Of Contacts Nanonics - Te Connectivity
08H4155
Rectangular Connector, Plug, 9 Position; No. Of Contacts Nanonics - Te Connectivity 08H4155
RECTANGULAR CONNECTOR, PLUG, 9 POSITION; No. of Contacts:9Contacts; Product Range:Dualobe Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:0.64mm; Gender:Plug; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 9 POSITION; No. of Contacts:9Contacts; Product Range:Dualobe Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:0.64mm; Gender:Plug; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM009PC2DC018N 08H4155
Product Name Rectangular Connector, Plug, 9 Position; No. Of Contacts Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Micro Power - G881MA02002S1EU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Geometry Right Angle
Voltage Rating 250 volts
View Details
4 suppliers