TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules HEEE-072-M

Description
Win Source Part Number: 1314584-HEEE-072-M Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HEEE Number of Positions: 72+Ground Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: CEM, DEM Package: Bulk Voltage Rating: 400V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Size: H24B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 16A HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: HEEE-072
Request a Quote Datasheet
Description
Win Source Part Number: 1314584-HEEE-072-M Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HEEE Number of Positions: 72+Ground Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: CEM, DEM Package: Bulk Voltage Rating: 400V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Size: H24B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 16A HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: HEEE-072
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1314584-HEEE-072-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1314584-HEEE-072-M
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1314584-HEEE-072-M
Win Source Part Number: 1314584-HEEE-072-M Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HEEE Number of Positions: 72+Ground Termination Style: Crimp Connector Type: Insert without Contacts Contact Type: CEM, DEM Package: Bulk Voltage Rating: 400V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Size: H24B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 16A HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: HEEE-072

Win Source Part Number: 1314584-HEEE-072-M
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HEEE
Number of Positions: 72+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Contact Type: CEM, DEM
Package: Bulk
Voltage Rating: 400V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: EN45545
Size: H24B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 16A
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: HEEE-072

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - A141070-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A141070-ND
Heavy Duty Connector Inserts, Modules A141070-ND
Male Insert without Contacts 72+Ground Position Crimp

Male Insert without Contacts 72+Ground Position Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1314584-HEEE-072-M A141070-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules Heavy Duty Connector Inserts, Modules
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details