INSERT FEMALE 3+1GND PUSHIN Product overview: HA-003-FS from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-HA-003-FS can be used for catalog matching and distributor lookup.
Female Insert 3+Ground Position Push In
Win Source Part Number: 1368487-HA-003-FS
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HA
Package: Bulk
Product Status: Active
Base Product Number: HA-003
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 10A
Contact Finish: Silver
Connector Type: Insert
Number of Positions: 3+Ground
Material Flammability Rating: UL94 V-0
Voltage Rating: 400V
Gender: Female
Termination Style: Push In
Housing Material: Polycarbonate (PC)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-HA-003-FS | A123647-ND | 1368487-HA-003-FS |
| Product Name | Electronic Connector | Heavy Duty Connector Inserts, Modules | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules |
| Gender | Female / Jack | Female / Jack |