TE Connectivity M24308 rectangular M24308/23-29Z

Description
M24308 rectangular
Request a Quote
Description
M24308 rectangular
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/23-29Z
M24308 rectangular M24308/23-29Z
M24308 rectangular

M24308 rectangular

Buy Now
Amplimite,r/a Rcpt Asy,109,zn,5 Rohs Compliant Amp - Te Connectivity - 38AH1035 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,r/a Rcpt Asy,109,zn,5 Rohs Compliant Amp - Te Connectivity
38AH1035
Amplimite,r/a Rcpt Asy,109,zn,5 Rohs Compliant Amp - Te Connectivity 38AH1035
AMPLIMITE,R/A RCPT ASY,109,ZN,5 ROHS COMPLIANT: YES

AMPLIMITE,R/A RCPT ASY,109,ZN,5 ROHS COMPLIANT: YES

Supplier's Site
D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Te Connectivity - 97X7559 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Te Connectivity
97X7559
D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Te Connectivity 97X7559
D SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-29Z 38AH1035 97X7559
Product Name M24308 rectangular Amplimite,r/a Rcpt Asy,109,zn,5 Rohs Compliant Amp - Te Connectivity D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details